Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Voltage - Input Offset (Max) 1.6mV @ 5V
Current - Input Bias (Max) 0.05μA @ 5V
Current - Output (Typ) 20mA @ 5V
Current - Quiescent (Max) 60μA
CMRR, PSRR (Typ) 110dB CMRR, 110dB PSRR
Propagation Delay (Max) 5.5μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 139553-LT1716CS5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1716CS5#TRPBF CAD Model

Description

The LT1716CS5#TRPBF is a high-speed comparator designed by Linear Technology, renowned for its precision and quick response times. This component is specifically engineered for systems that require fast and accurate voltage comparisons. It is an essential device for a wide range of applications, including zero-crossing detectors, oscillator circuits, and pulse-width modulation (PWM) controllers.

Key Features

  • Fast Propagation Delay: The LT1716 features a rapid propagation delay of typically 4.5 ns, ensuring swift response times for high-speed signal processing.
  • Low Voltage Operation: It operates at a supply voltage ranging from 2.7V to 11V, making it versatile for both low and standard voltage applications.
  • Rail-to-Rail Input Range: The input range of the LT1716 spans from the negative supply to within 1.2V of the positive supply, providing flexibility in signal detection.
  • Over-The-Top® Input Range: The device's unique Over-The-Top® input capability allows the signal to exceed the positive supply, offering enhanced robustness in environments with high common-mode voltages.
  • Low Power Consumption: With a quiescent current of just 1mA, the LT1716 is an energy-efficient choice for power-sensitive designs.
  • Output Latch Function: An integrated latch function enables the output state to be held, which is useful for timing-critical applications.

Applications

The LT1716CS5#TRPBF is suitable for a variety of applications, including:

  • High-Speed Analog-to-Digital Converters (ADCs)
  • Window Comparators
  • Zero-Crossing Detectors
  • High-Speed Sampling Circuits
  • Oscillator Circuits
  • Pulse-Width Modulation (PWM) Controllers

Package and Quality

The LT1716CS5#TRPBF is offered in a compact SOT-23 5-lead package, ideal for space-constrained applications. It is also available in tape and reel packaging (denoted by the TRPBF suffix), which is suitable for automated assembly processes. Linear Technology ensures high-quality and reliability of the LT1716CS5#TRPBF, making it a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1819 $50.2733
15+ $6.7273 $100.9095
24+ $6.5001 $156.0024
34+ $6.0455 $205.5470
43+ $5.8182 $250.1826
54+ $5.5910 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,210 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention