EN
  • EN
  • DE

LT1673CN8

Part No LT1673CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2MMax, AV=>5 SINGLE, DUAL AND QUAD OVER-THE-TOP PRECISION RAIL-TO-RAIL INPUT AND OUTPUT OP AMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206027-LT1673CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1673CN8 CAD Model

Description

The LT1673CN8 is a high-performance operational amplifier (op-amp) from Linear Technology, renowned for its exceptional speed and accuracy. This device is designed to cater to a variety of applications that require a fast settling time, low distortion, and high output drive capability.

Key Features

  • High Speed: The LT1673CN8 boasts a slew rate of 250V/µs and a gain bandwidth product of 7MHz, making it ideal for high-speed signal processing applications.
  • Low Distortion: With total harmonic distortion (THD) figures that are exceptionally low, this op-amp ensures signal fidelity, particularly in audio and instrumentation applications.
  • Drive Capability: It can drive heavy loads with ease, providing a high output current without compromising performance.
  • Stable Operation: The LT1673CN8 is designed for stability with capacitive loads, ensuring reliable performance in a wide range of conditions.
  • Power Efficiency: It operates with a supply voltage range from ±2.5V to ±15V, allowing for flexible power configurations while maintaining power efficiency.

Applications

The versatility of the LT1673CN8 makes it suitable for various applications, including:

  • High-speed data acquisition systems
  • Video and RF signal processing
  • Professional audio equipment
  • Active filters and integrators
  • Fast operational amplifier buffers

Package and Quality

The LT1673CN8 is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into a variety of circuit designs. The robust construction of the package ensures that the device can withstand harsh industrial environments while maintaining its precision and performance.

As with all Linear Technology products, the LT1673CN8 is manufactured to the highest quality standards, ensuring reliability and longevity in even the most demanding applications. Whether you're designing for professional audio, precision instrumentation, or high-speed data systems, the LT1673CN8 is a choice that won't disappoint.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess