EN
  • EN
  • DE

LT1642CGN

Part No LT1642CGN
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93933-LT1642CGN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1642CGN CAD Model

Description

Introducing the LT1642CGN from Linear Technology

The LT1642CGN is a highly integrated and versatile electronic component designed by Linear Technology, a brand synonymous with precision, durability, and innovation in the field of analog integrated circuits. This particular product is a hot swap controller that enables safe board insertion and removal from a live backplane.

Key Features and Benefits

  • Safe Insertion and Removal: The LT1642CGN allows electronic equipment to be added or removed without the need to power down the entire system. This feature is crucial for systems that require high availability and minimal downtime.
  • Adjustable Current Limit: This device provides an adjustable current limit, which helps protect the power source and the electronic components from over-current conditions that could potentially cause damage.
  • Overcurrent Fault Timer: The built-in overcurrent fault timer ensures that temporary faults do not lead to system shutdown, while persistent overcurrent conditions trigger a fault response to protect the system.
  • Wide Operating Voltage Range: The LT1642CGN operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with diverse applications.
  • Gate Drive for External N-Channel MOSFET: The controller includes a gate drive for an external N-channel MOSFET, providing efficient power management and thermal protection.
  • Undervoltage Lockout: An undervoltage lockout feature prevents the system from operating at dangerously low voltages, which could otherwise lead to erratic behavior or damage.

Applications

The LT1642CGN is well-suited for a range of applications, including but not limited to:

  • RAID Systems
  • Redundant Power Supplies
  • Hot Swap Rack Systems
  • Network Servers and Storage Systems

Its robust design ensures reliable performance in environments where continuous system operation is critical. The LT1642CGN comes in a narrow 16-lead SSOP package, providing a compact solution that is easy to integrate into your existing designs.

Whether you're developing enterprise-level servers, telecommunications equipment, or industrial systems, the LT1642CGN from Linear Technology offers the performance and reliability needed to maintain seamless operation and system integrity during hot swap events.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0295
Intel
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Leshan Radio
Switching diode
Lowest to $0.0092
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $10.3783

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5842 $67.0894
15+ $7.8632 $117.9480
23+ $7.6184 $175.2232
32+ $7.3724 $235.9168
41+ $7.1264 $292.1824
55+ $6.3895 $351.4225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess