EN
  • EN
  • DE

LT1638CN8#PBF

Part No LT1638CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.2MHZ RRO 8DIP / Op Amp Dual Low Power Amplifier R-R I/O ±22V/44V Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 1.2MHz
Current - Input Bias 20nA
Voltage - Input Offset 250μV
Operating Supply Current 205μA
Output Current per Channel 40mA
Dual Supply Voltage (±) 2.5 V ~ 44 V, ±1.25 V ~ 22 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780590-LT1638CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1638
Introduction Date October 22, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1638CN8#PBF CAD Model

Description

LT1638CN8#PBF Operational Amplifier

The LT1638CN8#PBF is a high-performance operational amplifier from Linear Technology, designed to offer a perfect blend of features for a wide range of applications. This op-amp is notable for its low input offset voltage, low input bias currents, and low noise, making it an ideal choice for high-fidelity audio applications, test equipment, and precision instrumentation.

Key Features:

  • Low Noise: The LT1638CN8#PBF boasts a low voltage noise density, ensuring a clean and precise signal amplification, which is critical for sensitive audio and instrumentation applications.
  • High Output Drive: Capable of delivering a substantial amount of current to the load, this op-amp can drive high-capacitance loads with ease, making it versatile for various output requirements.
  • Stable with Capacitive Loads: Designed to be stable when driving capacitive loads, this operational amplifier can handle challenging loads without oscillation, ensuring reliable performance in a wide range of applications.
  • Power Efficiency: With its low quiescent current, the LT1638CN8#PBF is an energy-efficient choice for battery-powered devices, contributing to longer battery life and reduced power consumption.
  • Wide Supply Range: The device can operate over a wide supply voltage range, accommodating single or dual supplies, which adds to its flexibility in system design.

Applications:

  • High-Fidelity Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Test and Measurement Equipment
  • Battery-Powered Devices

The LT1638CN8#PBF comes in an 8-lead PDIP package, ensuring compatibility with standard sockets and ease of integration into a variety of circuit designs. Whether you're designing professional audio gear or precise measurement instruments, the LT1638CN8#PBF operational amplifier from Linear Technology stands out as a robust, reliable, and high-quality component that will enhance the performance of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9695 $54.8475
12+ $9.0006 $108.0072
18+ $8.7194 $156.9492
24+ $8.4381 $202.5144
31+ $8.1568 $252.8608
42+ $7.3130 $307.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess