EN
  • EN
  • DE

LT1636CDD#PBF

Part No LT1636CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 220KHZ RRO 8DFN / Op Amp Single Micropower Amplifier R-R I/O ±22V/44V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.075 V/μs
GBP - Gain Bandwidth Product 220kHz
Current - Input Bias 4nA
Voltage - Input Offset 125μV
Operating Supply Current 50μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.7 V ~ 44 V, ±1.35 V ~ 22 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780583-LT1636CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1636
Introduction Date March 25, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1636CDD#PBF CAD Model

Description

The LT1636CDD#PBF is a high-performance operational amplifier from Linear Technology, designed to offer precision and reliability for a wide range of applications. This op-amp is notable for its low power consumption and rail-to-rail output swing, which makes it an excellent choice for battery-powered devices and applications requiring a wide dynamic range.

Key Features

  • Rail-to-Rail Output: The LT1636CDD#PBF can swing its output voltage from the negative supply rail to within millivolts of the positive supply rail, maximizing the signal dynamic range in single or split supply operations.
  • Low Power: With a supply current of just 20µA per amplifier, this device is optimized for low-power applications, helping to extend battery life in portable devices.
  • Wide Supply Range: It operates from a supply voltage range of 1.8V to 36V, or ±0.9V to ±18V for split supplies, providing flexibility for various circuit designs.
  • Over-The-Top® Input Range: The input voltage range extends from the negative supply rail to above the positive supply rail, enabling the op-amp to handle inputs beyond the power supplies without damage or phase reversal.
  • Low Offset Voltage: This op-amp features a low input offset voltage, which minimizes errors in precision applications.

Applications

The LT1636CDD#PBF is suited for a variety of applications, including but not limited to:

  • Battery-powered systems
  • Portable instrumentation
  • Test equipment
  • Sensor amplifiers
  • Active filters
  • Medical devices

Package and Quality

This operational amplifier is available in a 10-lead DFN package with a compact footprint, making it ideal for space-constrained applications. The part number LT1636CDD#PBF indicates that the device is provided in a lead-free finish, adhering to RoHS standards for environmental safety and compliance.

Overall, the LT1636CDD#PBF from Linear Technology stands out as a versatile and efficient solution for designers who require an op-amp that delivers both precision and low power consumption in a range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess