EN
  • EN
  • DE

LT1634BCMS8-2.5#PBF

Part No LT1634BCMS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 50mA
Tolerance ±0.05%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Current - Cathode 8μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 107563-LT1634BCMS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1634BCMS8-2.5#PBF CAD Model

Description

LT1634BCMS8-2.5#PBF - Precision Micropower Shunt Voltage Reference

The LT1634BCMS8-2.5#PBF is a precision shunt voltage reference designed and manufactured by Linear Technology, a brand well-known for its high-performance analog integrated circuits. This component is part of the LT1634 series and is characterized by its low power consumption and high accuracy, making it an excellent choice for precision data conversion in a wide array of applications.

With a specified output voltage of 2.5V, the LT1634BCMS8-2.5#PBF offers an impressive initial accuracy of ±0.05% and a temperature coefficient of only 10ppm/°C, ensuring reliable performance over a wide temperature range. The low dynamic impedance and excellent temperature stability make it suitable for battery-powered devices where power efficiency is crucial.

The device is designed to operate with a wide current range from 20µA to 20mA, providing designers with flexibility in various power supply configurations. This feature, combined with the low operating current, makes the LT1634BCMS8-2.5#PBF an ideal choice for portable and battery-operated equipment where extended battery life is essential.

Encased in an MSOP-8 package, the LT1634BCMS8-2.5#PBF is not only compact but also offers a small footprint for space-constrained applications. The robust design ensures that the device can withstand transient effects and maintains stability with capacitive loads, making it a reliable building block for precision circuit designs.

Typical applications for this voltage reference include high-resolution analog-to-digital and digital-to-analog converters (ADCs and DACs), portable instrumentation, and medical devices. Its precision and stability also make it suitable for control loops and automotive systems that require consistent performance over a range of operating conditions.

Overall, the LT1634BCMS8-2.5#PBF from Linear Technology stands out as a high-quality, reliable component for design engineers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess