EN
  • EN
  • DE

LT1632CS8#PBF

Part No LT1632CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 45MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 45MHz
Current - Input Bias 1.15μA
Voltage - Input Offset 500μV
Operating Supply Current 4.6mA
Channel Output Current 70mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020285-LT1632CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1632CS8#PBF CAD Model

Description

Product Overview: LT1632CS8#PBF

The LT1632CS8#PBF is a high-performance, dual operational amplifier (op-amp) from Linear Technology, renowned for its precision electronic components. This particular model, encapsulated in an 8-lead SOIC package, is designed to meet a variety of application needs, offering an impressive balance of speed, power consumption, and input/output characteristics.

Key Features

  • High Frequency Performance: The LT1632CS8#PBF boasts a gain-bandwidth product of 50MHz and a slew rate of 20V/µs, making it suitable for fast signal processing applications.
  • Low Distortion: With its low distortion specifications, this op-amp ensures high fidelity in audio applications and precision in measurement systems.
  • Single Supply Operation: It can operate from a single 4V to 36V supply or a dual ±2V to ±18V supply, providing versatility in different circuit configurations.
  • Rail-to-Rail Output: The LT1632CS8#PBF is capable of rail-to-rail output swing, which maximizes the dynamic range in applications such as data acquisition systems.
  • Low Power Consumption: With a typical supply current of just 3.2mA per amplifier, it is an excellent choice for power-sensitive applications.

Applications

The LT1632CS8#PBF is ideal for a wide range of applications, including:

  • Telecommunications
  • Test Equipment
  • Active Filters
  • Buffer Amplifiers
  • Audio and Video Signal Processing
  • Data Conversion

Quality and Reliability

Linear Technology is committed to high standards of quality and reliability, and the LT1632CS8#PBF is no exception. It is designed to withstand the rigorous demands of both commercial and industrial environments. With its robust operational parameters and Linear Technology's reputation for durable and consistent performance, the LT1632CS8#PBF is a reliable choice for professionals and hobbyists alike.

Conclusion

The LT1632CS8#PBF from Linear Technology is a versatile, high-speed operational amplifier that offers an excellent blend of speed, power efficiency, and performance. Its wide range of applications and reliable operation make it an excellent choice for designers seeking a quality dual op-amp for their electronic projects.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess