EN
  • EN
  • DE

LT1630CN8#PBF

Part No LT1630CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 30MHZ RRO 8DIP / Op Amp Dual Precision Amplifier R-R I/O ±18V/36V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 10 V/μs
GBP - Gain Bandwidth Product 30MHz
Current - Input Bias 550nA
Voltage - Input Offset 220μV
Operating Supply Current 4.1mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780573-LT1630CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1630
Introduction Date October 28, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1630CN8#PBF CAD Model

Description

The LT1630CN8#PBF is a high-performance, dual operational amplifier from Linear Technology, an Analog Devices company. This precision op-amp is designed to offer a combination of speed, low noise, and low input bias currents. It is housed in an 8-lead PDIP package and is characterized by its robustness and versatility, making it suitable for a wide range of applications including filters, amplifiers, and signal conditioning circuits.

Key Features

  • High Speed: The device features a high slew rate and fast settling time, ensuring that it can handle high-speed signal processing applications with ease.
  • Low Noise: With its low noise characteristics, the LT1630CN8#PBF is ideal for audio and instrumentation applications where maintaining signal integrity is crucial.
  • Low Input Bias Current: The op-amp has a low input bias current, which makes it suitable for high-impedance sensor interfaces and precision applications.
  • Wide Supply Range: It can operate from a supply voltage range of ±2.5V to ±15V, providing designers with flexibility in various circuit configurations.
  • Rail-to-Rail Output: The LT1630CN8#PBF can swing its output close to the supply rails, maximizing the dynamic range in single or split supply operations.

Applications

  • Active Filters
  • High-Speed Integrators
  • Photodiode Amplifiers
  • Data Acquisition Systems
  • Signal Conditioning Circuits
  • Audio Electronics
  • Analog to Digital Converters

The LT1630CN8#PBF's combination of features makes it a versatile choice for engineers and designers looking for a reliable dual op-amp that can deliver high performance while maintaining signal fidelity. Whether in industrial, automotive, or consumer electronics, the LT1630CN8#PBF from Linear Technology stands out as a component that can enhance the efficiency and accuracy of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess