EN
  • EN
  • DE

LT16241IS8#PBF

Part No LT16241IS8#PBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93865-LT16241IS8#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT16241IS8#PBF CAD Model

Description

Product Overview: LT16241IS8#PBF

The LT16241IS8#PBF is a high-performance, quad operational amplifier (op-amp) designed and manufactured by Linear Technology, now part of Analog Devices. This integrated circuit (IC) is engineered to deliver precision, low noise, and high-speed operation, making it an ideal choice for a wide range of applications, including test and measurement systems, medical equipment, and industrial control circuits.

Key Features

  • Low Noise: The LT16241IS8#PBF boasts a low noise floor, minimizing the impact of unwanted signals and ensuring high-fidelity signal amplification.
  • High-Speed Performance: With its fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes, making it suitable for high-speed data acquisition and processing tasks.
  • Precision: The device offers excellent DC accuracy, which includes low offset voltage and low input bias current, ensuring precise signal handling for critical applications.
  • Power Efficiency: Designed with power conservation in mind, the LT16241IS8#PBF operates with a low supply current, reducing power consumption without sacrificing performance.
  • Robust Design: The IC features a rugged construction that can withstand challenging environmental conditions, contributing to its reliability and longevity.

Physical and Electrical Specifications

The LT16241IS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The device operates over a wide supply voltage range, accommodating various system design requirements. Additionally, it is specified for operation across a broad temperature range, ensuring consistent performance in diverse operating conditions.

Applications

Thanks to its versatile characteristics, the LT16241IS8#PBF can be integrated into a multitude of electronic circuits and systems. It is particularly well-suited for:

  • Active filters
  • Audio and video signal processing
  • Instrumentation amplifiers
  • Data conversion systems
  • Buffer amplifiers

With its combination of precision, efficiency, and robustness, the LT16241IS8#PBF from Linear Technology is a top-tier component for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Conexant Systems
Lowest to $5.0427

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess