EN
  • EN
  • DE

LT1580CT#30

Part No LT1580CT#30
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710877-LT1580CT#30
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1580CT#30 CAD Model

Description

Linear Technology's LT1580CT#30 - Low Dropout Fast Response Positive Regulator

The LT1580CT#30 from Linear Technology is a robust, low dropout, fast response positive regulator designed to provide excellent performance in a wide range of applications. This component is particularly suitable for high current, low voltage applications where efficiency and fast transient response are critical.

Key Features:

  • Low Dropout Voltage: One of the standout features of the LT1580CT#30 is its low dropout voltage, allowing it to maintain regulation with minimal difference between the input and output voltages. This makes it ideal for systems where the supply voltage is not much higher than the output voltage.
  • High Output Current: Capable of delivering up to 7A of continuous output current, this regulator can handle demanding applications that require a substantial amount of power.
  • Fast Transient Response: The device's rapid transient response ensures that the output voltage remains stable under dynamic load conditions, which is essential for powering sensitive digital circuits and microprocessors.
  • Adjustable Output: With the ability to adjust the output voltage from 1.25V to 20V, the LT1580CT#30 offers flexibility for various design requirements.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic and other low ESR capacitors, which reduces the size and cost of the output filter while providing improved performance.

Applications:

The LT1580CT#30 is well-suited for a multitude of applications including:

  • Computer Systems
  • High Efficiency Linear Power Supplies
  • Post Regulation for Switching Supplies
  • Low Voltage Logic Supplies
  • Battery-Powered Circuitry

With its combination of features, the LT1580CT#30 from Linear Technology is an excellent choice for designers looking for a reliable and high-performance voltage regulator. Whether for industrial, commercial, or consumer electronic products, this regulator ensures a stable and efficient power supply.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.4534 $103.4534
2+ $100.2205 $200.4410
3+ $96.9877 $290.9631
4+ $93.7548 $375.0192
5+ $84.0563 $420.2815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess