EN
  • EN
  • DE

LT1516CS8

Part No LT1516CS8
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93703-LT1516CS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1516CS8 CAD Model

Description

The LT1516CS8 is a versatile and robust power management integrated circuit designed and manufactured by Linear Technology, a company renowned for its high-performance analog ICs. This product is specifically engineered to provide efficient and reliable step-up/step-down voltage conversions in various electronic applications.

Key Features

  • Adjustable Output Voltage: The LT1516CS8 offers an adjustable output voltage range, which can be fine-tuned to meet the specific requirements of the application it is used in.
  • High Efficiency: With its innovative design, this converter achieves high efficiency, which translates to reduced power loss and improved battery life in portable applications.
  • Wide Input Voltage Range: The device can operate over a wide range of input voltages, making it suitable for a diverse set of power sources and systems.
  • Low Quiescent Current: It features a low quiescent current, which minimizes standby power consumption, an essential attribute for energy-saving applications.
  • Surface Mount Package: The LT1516CS8 comes in an 8-lead SOIC package, which is ideal for space-constrained applications requiring surface mount technology.

Applications

The LT1516CS8 is designed for a wide array of applications, including:

  • Portable Devices
  • Battery-Powered Systems
  • Automotive Power Supplies
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Medical Devices

Technical Specifications

Parameter Value
Package Type SOIC-8
Topology Buck-Boost
Switching Frequency Adjustable up to 100kHz
Number of Outputs 1
Operating Temperature Range -40°C to 85°C

In conclusion, the LT1516CS8 by Linear Technology is a highly adaptable and efficient solution for power conversion challenges. Its combination of performance, versatility, and compact form factor makes it an excellent choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Leshan Radio
Switching diode
Lowest to $0.0127
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess