EN
  • EN
  • DE

LT1497CS8#PBF

Part No LT1497CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 50MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 900 V/μs
-3db Bandwidth 50MHz
Current - Input Bias 7μA
Voltage - Input Offset 3mV
Operating Supply Current 7mA
Channel Output Current 220mA
Supply Voltage - Operating 4 V to 30 V, ±2 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 140143-LT1497CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1497CS8#PBF CAD Model

Description

LT1497CS8#PBF - Dual Over-The-Top Precision Operational Amplifier

The LT1497CS8#PBF is a high-performance, dual operational amplifier (op-amp) produced by Linear Technology, now part of Analog Devices. This precision op-amp is designed to operate with a wide range of input voltage levels, including those that exceed both power supply rails, a feature known as "Over-The-Top". This makes it particularly suitable for applications that require direct sensing of high-side voltages or signals in systems with wide dynamic ranges.

With its robust design, the LT1497CS8#PBF can handle input voltages from -0.3V below the negative rail to 44V above the negative rail, regardless of the supply voltage. This flexibility allows for seamless operation in systems with single or dual supplies ranging from 2.7V to 44V. The device's ability to function with such a wide input range without the need for external diode protection circuits makes it a versatile choice for many electronic designs.

The op-amp features a low input bias current, typically 500pA, and a low offset voltage of 500µV max, which ensures high accuracy in precision applications. Additionally, the LT1497CS8#PBF offers a slew rate of 0.45V/µs and a gain-bandwidth product of 2.5MHz, which are well-suited for moderate-speed signal conditioning and amplification tasks.

Enclosed in an 8-pin SOIC package, the LT1497CS8#PBF is designed for ease of use in a variety of circuits. It is commonly used in applications such as automotive control systems, battery management, power supply control, and any other system where signal integrity and high-precision measurements are critical.

The product's temperature range, from 0°C to 70°C, ensures reliable performance in standard commercial environments. The LT1497CS8#PBF is also offered in a lead-free finish, adhering to modern environmental standards for electronics components.

In summary, the LT1497CS8#PBF from Linear Technology is a versatile, precision operational amplifier that provides reliable performance for high-side monitoring and other applications requiring a wide input voltage range and high accuracy.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7348 $60.6132
21+ $5.5267 $116.0607
33+ $5.3534 $176.6622
45+ $5.1813 $233.1585
58+ $5.0081 $290.4698
78+ $4.4906 $350.2668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess