EN
  • EN
  • DE

LT1495CN8

Part No LT1495CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.5uA Max, Dual and Quad Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205777-LT1495CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1495CN8 CAD Model

Description

LT1495CN8 Ultra-Low Input Offset Voltage Operational Amplifier

The LT1495CN8 is a high-precision operational amplifier from Linear Technology, now part of Analog Devices, designed for applications that demand minimal input offset voltage and drift. This operational amplifier is an ideal choice for high-performance instrumentation, data acquisition systems, and precision filters where accuracy and stability are crucial.

Key Features:

  • Ultra-Low Input Offset Voltage: The LT1495CN8 boasts an impressive input offset voltage specification, making it one of the most accurate op-amps in its class.
  • Low Offset Voltage Drift: With a minimal offset voltage drift, the LT1495CN8 ensures stability over temperature changes, which is vital for precision applications.
  • Low Noise: The device exhibits low noise performance, contributing to the integrity of the signal chain in sensitive electronic circuits.
  • Single Supply Operation: It is capable of operating from a single supply, adding to its versatility in various circuit configurations.
  • Rail-to-Rail Output Swing: The operational amplifier provides a rail-to-rail output swing which maximizes the dynamic range when operating from low supply voltages.
  • High Input Impedance: The high input impedance makes it suitable for buffering and interfacing with high-impedance sensors without loading them down.

Applications:

  • Precision Data Acquisition Systems
  • High-Accuracy Instrumentation
  • Test Equipment
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers
  • Battery-Powered Systems

The LT1495CN8 comes in an 8-pin DIP package, which is a common configuration that fits easily into standard PCB layouts. Its robust design ensures reliable performance even in harsh industrial environments. Whether you are designing a laboratory-grade instrument or a portable device, the LT1495CN8 from Linear Technology stands out as a top-tier component that can enhance the precision and reliability of your electronic designs.

For detailed specifications, application notes, and additional resources, please refer to the official Linear Technology/Analog Devices documentation available for the LT1495CN8 operational amplifier.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.7396 $105.4792
3+ $43.2744 $129.8232
5+ $41.9219 $209.6095
6+ $40.5694 $243.4164
8+ $39.2169 $313.7352
10+ $35.1605 $351.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess