EN
  • EN
  • DE

LT1491AIDHC#TRPBF

Part No LT1491AIDHC#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO 16DFN / Op Amp Quad Micropower Amplifier R-R I/O ±22V/44V Automotive 16-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.07 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 285μV
Operating Supply Current 50μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2 V ~ 44 V, ±1 V ~ 22 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN-EP (5x3)
Win Source Part Number 780501-LT1491AIDHC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1491A
Introduction Date July 05, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1491AIDHC#TRPBF CAD Model

Description

LT1491AIDHC#TRPBF - Dual Operational Amplifier

The LT1491AIDHC#TRPBF is a high-quality dual operational amplifier (op-amp) from Linear Technology, designed to offer robust performance for a wide range of applications. This op-amp is particularly well-suited for industrial, automotive, and communication systems where reliability and efficiency are of paramount importance.

Key Features:

  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications and power-sensitive designs.
  • Wide Supply Range: It operates with a wide supply voltage range from 2.7V to 44V, providing versatility in various circuit configurations and accommodating both single and dual supply operations.
  • High Output Current: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining stability and performance.
  • Low Input Bias Current: The low input bias current minimizes errors in high impedance sensor interfaces and precision applications.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is especially beneficial in low voltage operations.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device against sudden voltage spikes and increasing its longevity.

Applications:

  • Instrumentation Amplifiers
  • Buffer Amplifiers
  • Active Filters
  • Data Acquisition Systems
  • Automotive Electronics
  • Portable Equipment

The LT1491AIDHC#TRPBF is available in a compact DHC package, which is designed for space-constrained applications. Its enhanced features, such as the extended temperature range and the ability to handle capacitive loads, make it a reliable choice for demanding environments. With its combination of performance, versatility, and durability, the LT1491AIDHC#TRPBF is an excellent choice for designers looking to improve the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4852 $53.8224
28+ $3.6801 $103.0428
43+ $3.5651 $153.2993
58+ $3.4501 $200.1058
75+ $3.3351 $250.1325
101+ $2.9901 $302.0001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess