EN
  • EN
  • DE

LT1491AIDHC#PBF

Part No LT1491AIDHC#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO 16DFN / Op Amp Quad Micropower Amplifier R-R I/O ±22V/44V Automotive 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.07 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 285μV
Operating Supply Current 50μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2 V ~ 44 V, ±1 V ~ 22 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN-EP (5x3)
Win Source Part Number 780500-LT1491AIDHC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1491A
Introduction Date July 05, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1491AIDHC#PBF CAD Model

Description

Product Overview: LT1491AIDHC#PBF

The LT1491AIDHC#PBF is a high-performance, dual operational amplifier (op-amp) designed and manufactured by Linear Technology, now part of Analog Devices. This precision op-amp is notable for its low input offset voltage, high output drive, and excellent input common-mode voltage range. It is a versatile component suitable for various applications, including industrial control systems, sensor interfaces, active filters, and data acquisition systems.

Key Features

  • Low Input Offset Voltage: The LT1491AIDHC#PBF boasts a low input offset voltage, which makes it ideal for precision applications where minimal signal distortion is crucial.
  • High Output Drive: With its ability to drive high loads, this op-amp can be used in applications that require driving heavy loads without compromising performance.
  • Wide Input Common-Mode Voltage Range: This feature allows the op-amp to operate effectively with input signals that range widely in voltage, providing flexibility in various circuit configurations.
  • Single Supply Operation: The device can operate from a single supply, which simplifies power supply design and is beneficial for battery-powered or portable applications.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a balance between performance and power efficiency.

Applications

  • Industrial Control Systems
  • Sensor Interfaces
  • Active Filters
  • Data Acquisition Systems
  • Battery-Powered Devices

Package and Quality

The LT1491AIDHC#PBF comes in a compact DHC package, which is ideal for space-constrained applications. It also meets the stringent quality standards expected from Linear Technology products, ensuring reliability and performance in demanding environments.

Conclusion

In conclusion, the LT1491AIDHC#PBF from Linear Technology is a robust and reliable dual operational amplifier that offers excellent precision, high output drive, and low power consumption. Its wide input common-mode voltage range and single supply operation make it a flexible choice for designers looking to optimize their circuitry in a variety of applications. Whether for industrial, commercial, or personal use, the LT1491AIDHC#PBF stands out as a top-tier component for any project requiring a high-quality op-amp.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4852 $53.8224
28+ $3.6801 $103.0428
43+ $3.5651 $153.2993
58+ $3.4501 $200.1058
75+ $3.3351 $250.1325
101+ $2.9901 $302.0001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess