EN
  • EN
  • DE

LT1490CMS8#TR

Part No LT1490CMS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828489-LT1490CMS8#TR
Ultra Librarian 3D Model Ultra Librarian LT1490CMS8#TR CAD Model

Description

LT1490CMS8#TR Dual Operational Amplifier

The LT1490CMS8#TR is a high-quality, low-power dual operational amplifier (op-amp) from Linear Technology, a brand renowned for precision and reliability in analog integrated circuits. This device comes in a small MSOP-8 package, making it suitable for space-constrained applications. The LT1490CMS8#TR is characterized by its low power consumption and excellent performance, which make it an ideal choice for a vast array of electronic systems.

Key Features:

  • Low Supply Current: With a supply current of just 50µA per amplifier, the LT1490CMS8#TR is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Wide Input Common-Mode Range: The input common-mode range extends from below the negative supply to within 1.2V of the positive supply, enabling users to handle a wide range of signal levels.
  • Output Rail-to-Rail: The output can swing from rail-to-rail, providing maximum dynamic range, which is particularly beneficial in single-supply operations or when interfacing with analog-to-digital converters (ADCs).
  • Low Offset Voltage: The LT1490CMS8#TR maintains a low input offset voltage, which enhances the accuracy of the amplifier in precision applications.
  • High Gain Bandwidth Product: Despite its low power consumption, the device offers a gain bandwidth product of 200kHz, which is suitable for a variety of low-frequency applications.

Applications:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Battery-Operated Systems
  • Low-Power Filters
  • Medical Devices

The LT1490CMS8#TR is designed for those who require a dependable and efficient operational amplifier that does not compromise on performance. Its combination of low power, wide input range, and rail-to-rail output make it extremely versatile. Whether you're developing a portable medical device, a battery-operated sensor, or any other application that demands precision and efficiency, the LT1490CMS8#TR is an excellent choice that promises to deliver optimal performance in a compact form factor.

With the LT1490CMS8#TR, Linear Technology continues its commitment to providing high-performance analog solutions that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess