EN
  • EN
  • DE

LT1490ACDD#TRPBF

Part No LT1490ACDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.07 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 285μV
Operating Supply Current 50μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 44 V, ±1 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1058346-LT1490ACDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1490ACDD#TRPBF CAD Model

Description

Product Overview: LT1490ACDD#TRPBF

The LT1490ACDD#TRPBF is a high-performance, low-power dual operational amplifier from Linear Technology, a brand within the Analog Devices family. This precision op-amp is designed to operate with a supply voltage range of 2.5V to 36V and can function effectively in both single-supply and split-supply configurations, making it extremely versatile for a variety of applications.

Key Features

  • Low Supply Current: With a supply current of just 50µA per amplifier, the LT1490ACDD#TRPBF is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Wide Input Common-Mode Range: The input common-mode range extends from the negative supply to within 1.2V of the positive supply, allowing for direct sensing near ground in single-supply operation.
  • Output Characteristics: It can drive loads up to 18mA with a low output saturation voltage, making it suitable for driving a wide array of peripheral devices.
  • Low Offset Voltage: The device boasts an input offset voltage of just 500µV, ensuring high accuracy in precision applications.
  • Temperature Range: It is specified for operation from -40°C to 85°C, which allows for use in a broad range of environments and applications.

Applications

The LT1490ACDD#TRPBF is ideal for use in systems that require high precision with minimal power consumption. It is commonly employed in:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Current Sensing
  • Power Supply Control
  • Data Acquisition Systems

Package and Quality

The device is available in a 10-lead DFN package, which offers a compact footprint for space-constrained applications. The part number LT1490ACDD#TRPBF designates the tape and reel packaging option, which is suitable for automated manufacturing processes. Linear Technology ensures high-quality and reliability of their products, and this operational amplifier is no exception.

With its combination of low power consumption, precision performance, and versatile supply voltage range, the LT1490ACDD#TRPBF is an excellent choice for designers looking for a reliable dual op-amp that can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6135 $59.5215
22+ $5.4262 $119.3764
33+ $5.2564 $173.4612
46+ $5.0878 $234.0388
59+ $4.9180 $290.1620
79+ $4.4086 $348.2794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,172 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess