EN
  • EN
  • DE
  • IT

LT1468CS8#TRPBF

Part No LT1468CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 22 V/μs
Gain Bandwidth Product (GBP) 90MHz
Current - Input Bias 10nA
Voltage - Input Offset 30μV
Operating Supply Current 3.9mA
Channel Output Current 22mA
Supply Voltage - Operating ±4.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 125079-LT1468CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1468CS8#TRPBF CAD Model

Description

The LT1468CS8#TRPBF is a high-performance precision operational amplifier from Linear Technology, designed to offer a perfect blend of speed and accuracy for a wide range of applications. This device is part of Linear Technology's family of precision op-amps that are optimized for use in high-end signal processing, data acquisition systems, and various industrial applications.

Key Features

  • Low Noise: The LT1468CS8#TRPBF is characterized by its exceptionally low noise performance, making it ideal for audio applications and other sensitive instrumentation that requires a clean signal path.
  • High Speed: With a slew rate of 7V/μs and a gain bandwidth product of 20MHz, this op-amp is capable of handling fast signal transitions efficiently, ensuring minimal distortion in high-speed applications.
  • Low Offset Voltage: The device boasts a low input offset voltage, which significantly reduces the need for external calibration and simplifies circuit design.
  • Stable Over Temperature: The LT1468CS8#TRPBF maintains its performance characteristics across a wide temperature range, thereby ensuring reliability in varying environmental conditions.
  • Single Supply Operation: It can operate from a single 5V supply, making it versatile for designs that necessitate minimal power consumption and simplicity.

Applications

The precision and speed of the LT1468CS8#TRPBF make it suitable for a broad spectrum of applications, including:

  • High-end audio equipment
  • Test and measurement systems
  • Medical instrumentation
  • Active filters
  • Data conversion systems
  • Professional photography and imaging equipment

Package and Availability

The LT1468CS8#TRPBF comes in an 8-lead SOIC package, offering a compact solution for space-constrained applications. It is also available in tape and reel packaging, designated by the TRPBF suffix, which facilitates automated assembly processes for mass production.

With its exceptional performance and robust design, the LT1468CS8#TRPBF from Linear Technology stands out as a superior choice for designers seeking an op-amp that delivers precision without compromising speed or power efficiency.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7145 $52.2870
13+ $8.1630 $106.1190
20+ $7.8872 $157.7440
28+ $7.3357 $205.3996
36+ $7.0599 $254.1564
45+ $6.7841 $305.2845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,335 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess