EN
  • EN
  • DE

LT1468CN8

Part No LT1468CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 90MHz, 22V/us 16-Bit Accurate Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205744-LT1468CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1468CN8 CAD Model

Description

Linear Technology Precision Operational Amplifier

The LT1468CN8 is a high-performance operational amplifier from Linear Technology, designed to offer precision and stability in a wide range of applications. This device is known for its outstanding accuracy and low noise performance, making it an ideal choice for high-end instrumentation, data acquisition systems, and any application requiring precise signal amplification.

Key Features

  • Low Noise: The LT1468CN8 boasts an ultra-low noise level of 2.5nV/√Hz at 1kHz, which is exceptional for maintaining signal integrity in sensitive applications.
  • High Precision: With an input offset voltage of just 25µV and low drift over time and temperature, this op-amp ensures high precision and stability in performance.
  • Fast Settling Time: A fast settling time of 500ns to 0.01% makes the LT1468CN8 suitable for high-speed and high-accuracy applications.
  • Wide Supply Range: It can operate with a supply voltage range from ±2.5V to ±15V, providing flexibility in various circuit designs.
  • Robust Output Drive: This op-amp can drive capacitive loads up to 500pF, which is beneficial for driving A/D converters or other capacitive inputs.

Applications

The LT1468CN8 is versatile and can be used in a multitude of applications, including:

  • High-precision instrumentation
  • Active filters
  • Test equipment
  • Data acquisition systems
  • Professional audio equipment
  • Medical equipment

Package and Quality

The LT1468CN8 is packaged in an 8-lead PDIP (Plastic Dual In-line Package), which ensures ease of integration into a wide variety of circuit boards. Linear Technology's commitment to quality means that this operational amplifier is manufactured to the highest standards, ensuring reliability and performance consistency for critical applications.

With its exceptional precision, low noise, and versatile supply voltage range, the LT1468CN8 from Linear Technology stands out as a premium choice for designers looking to enhance their electronic designs with a high-quality operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2740 $62.7400
23+ $5.1478 $118.3994
35+ $4.9873 $174.5555
48+ $4.8267 $231.6816
62+ $4.6650 $289.2300
83+ $4.1834 $347.2222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess