EN
  • EN
  • DE

LT1461DHS8-4#TRPBF

Part No LT1461DHS8-4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 100mA
Tolerance ±0.15%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 4.596 V to 20 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 123844-LT1461DHS8-4#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461DHS8-4#TRPBF CAD Model

Description

LT1461DHS8-4#TRPBF - Precision Series Voltage Reference

The LT1461DHS8-4#TRPBF is a high-precision, low dropout series voltage reference from Linear Technology, a brand of Analog Devices. This component is part of a family of pin-compatible voltage references that are renowned for their accuracy and stability over time and temperature. The LT1461 series is designed to provide a precise and stable reference voltage for high-performance data converters, portable instrumentation, and other precision analog circuitry.

Key Features

  • Output Voltage: The LT1461DHS8-4#TRPBF provides a fixed 4.096V output, which is commonly used for 12-bit or 16-bit analog-to-digital converters (ADCs) where a precise 2^n reference voltage is required.
  • High Accuracy: This device offers an initial accuracy of 0.05% and a guaranteed temperature coefficient of only 10ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Dropout Voltage: It has a low dropout voltage, typically less than 100mV, allowing it to function effectively even when the supply voltage is close to the output voltage.
  • Low Noise: With a low output noise of less than 10µV RMS over a 10Hz to 10kHz bandwidth, it is ideal for sensitive applications that require a quiet voltage reference.
  • Long-Term Stability: The LT1461 offers excellent long-term stability, minimizing drift over time and ensuring consistent performance throughout the lifespan of your application.
  • Supply Voltage Range: It operates over a wide supply voltage range from 4.2V to 18V, providing flexibility in various power supply scenarios.
  • Package: The LT1461DHS8-4#TRPBF comes in an 8-lead small outline package (SOP), which is suitable for space-constrained applications.

Applications

With its high precision and stability, the LT1461DHS8-4#TRPBF is an excellent choice for a broad array of applications, including:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial and process control instrumentation
  • Automotive electronics
  • Medical and healthcare devices
  • Portable test equipment

Overall, the LT1461DHS8-4#TRPBF voltage reference from Linear Technology is a reliable and high-performance solution for ensuring accurate voltage levels in critical electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess