EN
  • EN
  • DE

LT1461CCS8-4#PBF

Part No LT1461CCS8-4#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 100mA
Tolerance ±0.08%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 4.596 V to 20 V
Operating Supply Current 70μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135005-LT1461CCS8-4#PBF
Ultra Librarian 3D Model Ultra Librarian LT1461CCS8-4#PBF CAD Model

Description

LT1461CCS8-4#PBF - Precision Reference Voltage Source

The LT1461CCS8-4#PBF is a micropower bandgap reference from Linear Technology, renowned for its high precision and stability. This component is designed to provide a fixed 4.096V output voltage with an impressive initial accuracy of ±0.05% and temperature coefficient as low as 10ppm/°C, ensuring reliable performance across a wide range of environmental conditions.

Encased in an 8-lead SOIC package, the LT1461 series boasts a low dropout voltage and a trimmed temperature coefficient, making it an excellent choice for high-performance analog-to-digital and digital-to-analog conversion applications that require a stable reference voltage. Its low operational quiescent current of 40µA (typical) and ability to source up to 20mA of output current make it versatile for both portable and stationary applications.

This device offers superior performance with long-term stability and low noise characteristics, which are critical for precision instrumentation, data acquisition systems, and high-end audio equipment. Additionally, the LT1461CCS8-4#PBF features protection against reverse battery, which enhances its robustness in complex electronic systems.

Key features of the LT1461CCS8-4#PBF include:

  • Fixed 4.096V output voltage
  • ±0.05% initial accuracy
  • Temperature coefficient: 10ppm/°C max
  • Low quiescent current: 40µA typical
  • Output current capability: 20mA
  • Low dropout voltage
  • Reverse battery protection
  • No output capacitors required

Whether used in battery-powered equipment, precision voltage regulation, or any other application requiring a high-quality reference voltage, the LT1461CCS8-4#PBF is an ideal choice that combines performance with reliability. Its rugged design and comprehensive feature set ensure that it will remain a staple in precision voltage applications.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9402 $51.7608
10+ $10.6176 $106.1760
15+ $10.2858 $154.2870
21+ $9.9540 $209.0340
26+ $9.6222 $250.1772
35+ $8.6268 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess