EN
  • EN
  • DE

LT1461BCS8-2.5#PBF

Part No LT1461BCS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 100mA
Tolerance ±0.06%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 3 V to 20 V
Operating Supply Current 70μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131045-LT1461BCS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1461BCS8-2.5#PBF CAD Model

Description

Product Overview: LT1461BCS8-2.5#PBF

The LT1461BCS8-2.5#PBF is a high-precision, low dropout voltage reference from Linear Technology. This device is part of a family of micropower series references that excel in system accuracy, stability, and power consumption. Designed to be versatile and reliable, the LT1461BCS8-2.5#PBF is an ideal choice for high-performance data converters, portable instrumentation, and automotive electronics, among other applications.

Key Features

  • Output Voltage: This component provides a fixed 2.5V output, which is crucial for systems requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of 0.05%, the LT1461BCS8-2.5#PBF ensures precise voltage reference for the most demanding applications.
  • Low Temperature Coefficient: It exhibits an extremely low temperature coefficient, typically 10ppm/°C, which minimizes voltage variation over a wide temperature range.
  • Low Dropout Voltage: A low dropout voltage allows the reference to maintain accurate output even with minimal difference between the input and output voltages.
  • Low Noise: With a low output noise of 20µVP-P (0.1Hz to 10Hz), this device is suitable for sensitive analog circuits.
  • Long-Term Stability: The LT1461BCS8-2.5#PBF offers excellent long-term stability, ensuring consistent performance over time.
  • Supply Current: The supply current is optimized to be as low as 40µA, which is beneficial for battery-powered devices.

Package and Reliability

The device comes in an 8-lead SOIC package, which is both compact and robust, making it easy to integrate into a variety of circuit designs. The LT1461BCS8-2.5#PBF is characterized for operation from -40°C to 125°C, ensuring reliable performance in a range of environmental conditions.

Applications

  • Precision Data Converters
  • Battery-Powered Equipment
  • Automotive Electronics
  • Portable Instrumentation
  • Process Control Systems

With the combination of high accuracy, stability, and low power consumption, the LT1461BCS8-2.5#PBF from Linear Technology is a top-tier solution for systems that demand a high-quality voltage reference.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess