EN
  • EN
  • DE

LT1461ACS8-4#PBF

Part No LT1461ACS8-4#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC / V-Ref Precision 4.096V 50mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 100mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 4.596 V ~ 20 V
Operating Supply Current 70μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780466-LT1461ACS8-4#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1461
Introduction Date May 08, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1461ACS8-4#PBF CAD Model

Description

The LT1461ACS8-4#PBF is a high-precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. This device is known for its stability and accuracy, making it an excellent choice for precision applications in measurement, control systems, and high-resolution analog-to-digital conversions.

Key Features:

  • Output Voltage: Fixed 4.096V, which is ideal for use with 12-bit or higher ADCs and DACs that require a precise 4.096V reference.
  • High Accuracy: Initial accuracy is guaranteed to be within ±0.05%, providing a reliable and consistent reference voltage.
  • Low Temperature Coefficient: Features a low temperature coefficient of 10ppm/°C max, ensuring minimal voltage variation across a wide temperature range.
  • Low Dropout Voltage: The LT1461 can operate with a very small difference between the input voltage and the output voltage, which enhances its efficiency in battery-powered applications.
  • Output Current Capability: Capable of sourcing up to 20mA and sinking up to 20mA, making it versatile for driving various loads.
  • Low Noise: With an output noise of only 12µV RMS over a 10Hz to 10kHz bandwidth, it is suitable for noise-sensitive applications.
  • Stable with Capacitive Loads: The device remains stable with capacitive loads up to 10,000µF, providing flexibility in design.
  • Package: Comes in an 8-pin SOIC package, which is suitable for surface-mount technology and saves board space.

Applications:

The LT1461ACS8-4#PBF is designed for applications that demand high precision and stability. It is commonly used in:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Automotive electronics
  • Portable, battery-powered equipment
  • Medical devices

In summary, the LT1461ACS8-4#PBF from Linear Technology is a reliable and high-performance voltage reference that offers excellent accuracy and stability for sophisticated electronic systems. Its robust feature set makes it a preferred choice for engineers who require a dependable reference voltage in their designs.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4054 $96.8108
3+ $39.7172 $119.1516
4+ $38.4761 $153.9044
6+ $37.2349 $223.4094
7+ $35.9938 $251.9566
10+ $32.2703 $322.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess