EN
  • EN
  • DE

LT1460MHS8-5#PBF

Part No LT1460MHS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 40mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 20μVrms
Voltage - Input 5.9 V to 20 V
Operating Supply Current 225μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117478-LT1460MHS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1460MHS8-5#PBF CAD Model

Description

LT1460MHS8-5#PBF - Precision Micropower Low Dropout Reference

The LT1460MHS8-5#PBF from Linear Technology is a high-precision, micropower, low dropout voltage reference. This device is part of a family of bandgap references that offer excellent accuracy and stability in a variety of applications. The LT1460 series is designed to be versatile and reliable, making it an ideal choice for precision data conversion systems, battery-powered and portable equipment, and industrial and automotive electronics.

Key Features:

  • Output Voltage: 5V ±0.05% initial accuracy, providing a stable and precise reference voltage for critical applications.
  • Low Dropout Voltage: Capable of operating with very small differences between the input voltage and output voltage, enhancing efficiency in systems with limited power supply headroom.
  • Low Quiescent Current: Typically 50μA, which is ideal for battery-powered devices where power conservation is crucial.
  • Temperature Coefficient: A low temperature coefficient of 10ppm/°C ensures minimal deviation in output over a wide temperature range, enhancing system reliability.
  • Package: Available in an H-grade version that guarantees performance over a –40°C to 150°C temperature range, making it suitable for extreme environments.
  • Stability: Can be used with capacitive loads up to 10μF without oscillation, offering design flexibility and ease of integration.

Applications:

  • Precision data systems
  • Battery-powered devices
  • Portable equipment
  • Industrial controls
  • Automotive electronics

The LT1460MHS8-5#PBF is engineered to provide a reliable and consistent performance, with a long-term stability and low dynamic impedance. Its robust design and low power consumption make it an excellent choice for engineers looking for a voltage reference that combines precision with practicality. Whether it's for high-accuracy instrumentation or sensitive electronic systems, the LT1460MHS8-5#PBF delivers performance you can depend on.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2215 $57.6645
7+ $15.7715 $110.4005
10+ $15.2786 $152.7860
14+ $14.7858 $207.0012
18+ $14.2929 $257.2722
24+ $12.8143 $307.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess