EN
  • EN
  • DE

LT1460KCS3-3.3#30583PBF

Part No LT1460KCS3-3.3#30583PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Linear Technology
Win Source Part Number 302620-LT1460KCS3-3.3#30583PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1460KCS3-3.3#30583PBF CAD Model

Description

Product Overview: LT1460KCS3-3.3#30583PBF

The LT1460KCS3-3.3#30583PBF is a precision, low power, low dropout voltage reference from Linear Technology. This high-quality component is designed to provide a stable and accurate reference voltage for various applications, including data conversion, power supply control, and instrumentation.

Key Features

  • Voltage Accuracy: The LT1460 offers excellent voltage accuracy, ensuring reliable performance in critical applications.
  • Low Dropout Voltage: This voltage reference can operate with a very small difference between the input and output voltages, making it ideal for low-voltage operations.
  • Temperature Stability: With its robust design, the LT1460 provides stable performance over a wide temperature range, maintaining its accuracy even under varying environmental conditions.
  • Low Power Consumption: It is designed for energy-efficient operation, which is crucial for battery-powered devices and energy-sensitive applications.
  • Package Type: The product comes in a compact KCS3 package, which is suitable for space-constrained applications.

Applications

The LT1460KCS3-3.3#30583PBF is versatile and can be used in a variety of applications, including:

  • Precision data systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Battery-operated equipment
  • Power supply monitoring

Product Specifications

The LT1460KCS3-3.3#30583PBF has the following specifications:

  • Output Voltage: 3.3V
  • Initial Accuracy: ±0.1%
  • Temperature Coefficient: Typically 20ppm/°C
  • Output Current Capability: Up to 20mA
  • Supply Voltage: 4V to 20V
  • Operating Temperature Range: -40°C to +125°C

With its precision and reliability, the LT1460KCS3-3.3#30583PBF is a top choice for engineers and designers looking for a stable reference voltage source in their electronic designs. Its robustness and versatility make it an essential component in achieving high-precision results in a wide array of devices.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess