EN
  • EN
  • DE

LT1460JCS3-5#TRMPBF

Part No LT1460JCS3-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 40mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 5.9 V to 20 V
Operating Supply Current 240μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1058298-LT1460JCS3-5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460JCS3-5#TRMPBF CAD Model

Description

LT1460JCS3-5#TRMPBF: Precision Micropower Low Dropout Reference from Linear Technology

The LT1460JCS3-5#TRMPBF is a high-performance, precision micropower voltage reference from Linear Technology, a brand synonymous with reliability and accuracy in the field of analog integrated circuits. This particular model offers a fixed 5V output with exceptional stability and low noise characteristics, making it an ideal choice for high-end precision applications.

Key Features

  • Output Voltage: 5V fixed reference voltage, suitable for a wide range of applications requiring a stable reference.
  • Low Dropout: The LT1460 has a low dropout performance, ensuring a stable output even with minimal input-to-output differential.
  • High Accuracy: It boasts an initial accuracy of ±0.05% max, which is crucial for precision tasks.
  • Temperature Coefficient: A low temperature coefficient of 10ppm/°C max over the full operating temperature range enhances its reliability in various environments.
  • Low Noise: With a low output noise of only 20µVrms (10Hz to 100kHz), it is well-suited for sensitive electronics where noise can be an issue.
  • Long-Term Stability: Excellent long-term stability is assured, with less than 30ppm/√kHr typical drift.
  • Supply Current: The device operates with a very low quiescent current, typically 125µA, which is beneficial for power-sensitive applications.

Applications

Due to its high-precision and low-power nature, the LT1460JCS3-5#TRMPBF is perfectly suited for battery-powered equipment, precision data acquisition systems, high-resolution converters, and portable medical devices. It is also an excellent choice for control systems and automotive electronics where a precise reference is crucial for accurate measurements and consistent control.

Package and Reliability

The LT1460JCS3-5#TRMPBF is available in a small surface-mount package, which is ideal for space-constrained applications. It is also characterized for operation from −40°C to 85°C, ensuring reliable performance under a broad range of temperature conditions. The product is supplied in tape and reel form, facilitating efficient handling and manufacturing processes.

With its combination of precision, stability, and low power consumption, the LT1460JCS3-5#TRMPBF from Linear Technology stands out as a superior voltage reference solution for designers looking to enhance the performance of their high-precision electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess