EN
  • EN
  • DE

LT1460HCS3-3.3#TRPBF

Part No LT1460HCS3-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 40mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 4.2 V to 20 V
Operating Supply Current 220μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 136140-LT1460HCS3-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1460HCS3-3.3#TRPBF CAD Model

Description

The LT1460HCS3-3.3#TRPBF is a high-precision, low-power voltage reference from Linear Technology, engineered to provide a stable output voltage of 3.3V. This component is particularly designed for applications that demand a high degree of accuracy and reliability under varying operating conditions.

Key Features:

  • Output Voltage: Fixed at 3.3V, this device provides a stable reference voltage for ADCs, DACs, and other precision circuitry.
  • Low Dropout Voltage: The LT1460 has a low dropout voltage, ensuring stable operation even with minimal input-to-output voltage differentials, making it ideal for battery-powered applications.
  • High Accuracy: With a precision of ±0.05% at 25°C and ±0.15% over the full temperature range, the LT1460 delivers reliable performance for critical applications.
  • Low Temperature Coefficient: A low temperature coefficient of 20ppm/°C max provides consistent performance across a wide temperature range.
  • Low Quiescent Current: It has a quiescent current of only 50μA, which helps in extending battery life in portable devices.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads, ensuring a robust operation in various circuit configurations.
  • Package: Offered in a small 3-lead SOT-23 package, the LT1460 is suitable for space-constrained applications.
  • RoHS Compliant: The product is available in a lead-free finish, complying with RoHS regulations and suitable for environmentally sensitive applications.

Applications:

The LT1460HCS3-3.3#TRPBF is versatile and can be used in a plethora of applications where precision voltage is crucial. These include portable battery-powered devices, precision instrumentation, data acquisition systems, and industrial automation. Its low power consumption and high stability make it an excellent choice for remote and long-term deployments.

Conclusion:

Linear Technology's LT1460HCS3-3.3#TRPBF is a testament to their commitment to high-quality, precision components. Its combination of low dropout voltage, high accuracy, and low power consumption makes it an essential part of any designer's toolkit for developing reliable and efficient electronic systems.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0090 $52.0360
10+ $10.6741 $106.7410
15+ $10.3405 $155.1075
20+ $10.0070 $200.1400
26+ $9.6734 $251.5084
35+ $8.6727 $303.5445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,211 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess