EN
  • EN
  • DE

LT1460DCN8-10#PBF

Part No LT1460DCN8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8DIP / V-Ref Precision 10V 40mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 40mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 35μVrms
Voltage - Input 10.9 V ~ 20 V
Operating Supply Current 360μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780451-LT1460DCN8-10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460DCN8-10#PBF CAD Model

Description

Product Overview: LT1460DCN8-10#PBF

The LT1460DCN8-10#PBF is a precision, low power, 10V micropower voltage reference from Linear Technology, now part of Analog Devices. This high-performance component is designed to maintain a stable voltage output over a wide range of operating conditions, making it an ideal choice for high-precision applications.

One of the key features of the LT1460DCN8-10#PBF is its low dynamic impedance and excellent temperature stability. With a typical temperature coefficient of only 20ppm/°C and a maximum of 50ppm/°C over the full temperature range, this voltage reference ensures reliable performance even under varying environmental conditions.

The device is offered in an 8-lead PDIP package, which is suitable for through-hole mounting, providing ease of integration into a variety of circuit designs. The LT1460DCN8-10#PBF operates with a wide supply voltage range from 10.5V to 30V and features a low quiescent current of typically 125µA, making it an energy-efficient choice for battery-powered applications.

Furthermore, the LT1460DCN8-10#PBF is characterized for performance from -40°C to 85°C, ensuring robust functionality in diverse environments. Its output is trimmed to high precision, which means that no external trim is required to reach the desired voltage, simplifying the design and reducing component count.

Applications for this voltage reference include high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), precision instrumentation, and portable, battery-powered devices where power consumption and stability are critical. The LT1460 series also offers different voltage options to cater to specific design requirements.

Overall, the LT1460DCN8-10#PBF represents Linear Technology's commitment to producing high-quality, reliable components for precision electronics. Its combination of low power consumption, high accuracy, and stability makes it an excellent choice for designers looking to enhance the performance of their electronic systems.

For detailed specifications and application guidance, designers should refer to the official datasheet and product documentation provided by Linear Technology/Analog Devices.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5549 $51.0980
48+ $2.0963 $100.6224
74+ $2.0308 $150.2792
102+ $1.9653 $200.4606
132+ $1.8998 $250.7736
177+ $1.7033 $301.4841
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess