EN
  • EN
  • DE

LT1460BIN8-5#PBF

Part No LT1460BIN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 40mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 20μVrms
Voltage - Input 5.9 V to 20 V
Operating Supply Current 225μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1058273-LT1460BIN8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460BIN8-5#PBF CAD Model

Description

The LT1460BIN8-5#PBF is a high-performance, precision micropower voltage reference component manufactured by Linear Technology. This device offers a fixed 5V output with a tight initial accuracy of ±0.05% and excellent temperature stability. Designed for space-constrained and power-sensitive applications, the LT1460 series stands out with its low power consumption and small footprint.

Key Features:

  • Output Voltage: Fixed 5V with a precision of ±0.05% at 25°C.
  • Temperature Stability: Exceptional stability over the entire temperature range, typically ±20ppm/°C, making it reliable for various environmental conditions.
  • Low Quiescent Current: Typically 100µA, which is ideal for battery-powered equipment and portable devices.
  • Package: Housed in an 8-lead PDIP package, providing a compact solution for printed circuit boards.
  • Low Dropout Voltage: Can operate with a very low differential input-to-output voltage, which enhances efficiency in battery-operated systems.
  • No Output Capacitor Required: Stable with no external capacitor, simplifying design and reducing component count.
  • Wide Operating Temperature Range: Suitable for industrial and automotive applications with a range of -40°C to +125°C.

Applications:

The LT1460BIN8-5#PBF is versatile and can be used in a wide array of applications where precision voltage reference is crucial. Common applications include:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Instrumentation
  • Automotive electronics
  • Medical devices

Quality and Reliability:

Linear Technology ensures that the LT1460BIN8-5#PBF meets rigorous quality and reliability standards. The device is RoHS compliant and is designed to perform consistently over its lifetime, making it a trustworthy choice for critical applications where performance cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8704 $65.2224
13+ $8.9194 $115.9522
21+ $8.6407 $181.4547
28+ $8.3619 $234.1332
36+ $8.0832 $290.9952
48+ $7.2469 $347.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess