EN
  • EN
  • DE

LT1460ACS8-10#PBF

Part No LT1460ACS8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8SOIC / V-Ref Precision 10V 40mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 40mA
Tolerance ±0.075%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 35μVrms
Voltage - Input 10.9 V ~ 20 V
Operating Supply Current 360μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780446-LT1460ACS8-10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460ACS8-10#PBF CAD Model

Description

The LT1460ACS8-10#PBF is a high-precision, low-power voltage reference component from Linear Technology, now part of Analog Devices. This device is designed to offer a stable and accurate reference voltage for high-performance analog circuits. With its compact S8 package, the LT1460 is an excellent choice for space-constrained applications.

Key Features:

  • Stable Reference Voltage: This device provides a 10V output with high accuracy, making it ideal for precision applications.
  • Low Power Consumption: The LT1460 is designed for battery-powered and portable devices, with a quiescent current of only 15μA, contributing to extended battery life.
  • Low Temperature Coefficient: With a temperature coefficient of just 10ppm/°C, users can expect consistent performance over a wide temperature range, ensuring reliability in varying environments.
  • Low Output Noise: It features low output noise, which is critical for sensitive electronic systems where noise can impact performance.
  • Long-Term Stability: The LT1460 offers excellent long-term stability, reducing the need for recalibration and maintenance.
  • Wide Operating Range: It is operational over a supply range of 10.5V to 30V, accommodating a variety of power supplies and conditions.

Applications:

The LT1460ACS8-10#PBF is versatile and can be used in numerous applications, including:

  • Precision data conversion
  • High-resolution analog-to-digital converters (ADCs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics

Package and Quality:

The device comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and is recognized for its reliability and ease of integration into various circuit designs. The "#PBF" suffix indicates that the product is lead-free and RoHS compliant, ensuring adherence to current environmental standards.

Overall, the LT1460ACS8-10#PBF is a dependable choice for designers seeking a stable voltage reference that combines precision with low power consumption, making it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7808 $50.3424
8+ $13.7689 $110.1512
12+ $13.3386 $160.0632
16+ $12.9084 $206.5344
21+ $12.4781 $262.0401
27+ $11.1872 $302.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,425 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess