EN
  • EN
  • DE

LT1457CN8

Part No LT1457CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Precision JFET Input Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205664-LT1457CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1457CN8 CAD Model

Description

Product Overview: LT1457CN8

The LT1457CN8 is a high-performance dual operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of features for a wide array of applications. This precision device is housed in an 8-pin DIP (Dual In-line Package), ensuring compatibility with standard breadboards and sockets for ease of use in prototyping and production environments.

Key Features

  • Precision Performance: The LT1457CN8 boasts a high level of accuracy, making it suitable for precision instrumentation, data acquisition systems, and active filters.
  • Wide Supply Range: It operates over a wide supply range, accommodating single supply voltages from 4V to 36V, or dual supplies of ±2V to ±18V, providing flexibility for various circuit configurations.
  • Low Noise: The device features low noise characteristics, which is essential for applications requiring a clean signal amplification, such as audio processing and sensitive measurement equipment.
  • High Output Drive Capability: With its ability to drive high loads, the LT1457CN8 is well-suited for driving capacitive loads and powering devices that require a robust output.
  • Stable and Reliable: The op-amp is designed to offer stability with capacitive loads, ensuring reliable performance over a range of conditions.

Applications

The versatility of the LT1457CN8 makes it an excellent choice for a broad spectrum of applications. It is commonly used in:

  • Signal Conditioning
  • Active Filters
  • Data Conversion Systems
  • Analog-to-Digital Converters (ADC) Interface
  • Audio Processing
  • Test Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1457CN8 is no exception. It is manufactured to high standards, ensuring that it meets the stringent requirements of commercial and industrial applications. With its robust design and reliable performance, this op-amp is a solid choice for engineers and designers looking for a dependable solution to their analog circuit challenges.

In conclusion, the LT1457CN8 from Linear Technology is a highly capable dual operational amplifier that offers precision, low noise, and high output drive capability, making it a go-to component for a wide range of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9226 $89.8452
4+ $36.8595 $147.4380
5+ $35.7080 $178.5400
7+ $34.5564 $241.8948
9+ $33.4038 $300.6342
12+ $29.9480 $359.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess