EN
  • EN
  • DE

LT1446CS8

Part No LT1446CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071402-LT1446CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1446CS8 CAD Model

Description

Overview of LT1446CS8 Dual 12-Bit Voltage Output DAC

The LT1446CS8 is a high-performance dual 12-bit digital-to-analog converter (DAC) designed and manufactured by Linear Technology, now part of Analog Devices. This innovative product is specifically crafted to deliver precision voltage outputs in a compact SO-8 package, making it an ideal choice for space-constrained applications that require high accuracy and reliability.

Key Features

  • Resolution: The LT1446CS8 boasts a 12-bit resolution, providing fine granularity and precise control over the output voltage.
  • Dual DAC Channels: With two independent DAC channels, it can simultaneously output two different voltage levels, which is perfect for applications requiring multiple analog signals.
  • Settling Time: It features a fast settling time, enabling quick updates to the output voltage, which is crucial for dynamic systems that require rapid response times.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered devices and power-sensitive applications.
  • Software-Selectable Shutdown: The LT1446CS8 includes a software-selectable shutdown feature that reduces power consumption when the DAC is not in active use.

Applications

The versatility of the LT1446CS8 allows it to be used across a wide range of applications. Some of the typical use cases include:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Digital Offset and Gain Adjustments
  • Industrial Automation

Technical Specifications

Operating with a supply voltage range of 4.5V to 16.5V, the LT1446CS8 is designed to interface directly with microprocessors and can accept 12-bit parallel input data. The device's full-scale output range can be set with external resistors, providing additional flexibility for different application requirements. Additionally, the LT1446CS8 features a low-glitch impulse, which minimizes the transient output spikes during output transitions, thereby reducing noise and improving overall system performance.

For engineers and designers looking for a reliable and precise DAC solution, the LT1446CS8 from Linear Technology is an excellent choice that combines performance with ease of integration into a variety of systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess