The LT1431CN8 is a precision voltage reference from Linear Technology, designed to offer a stable and adjustable reference voltage for a wide range of applications. Encapsulated in an 8-pin PDIP (Plastic Dual In-line Package), this versatile component is an industry-standard adjustable shunt voltage reference with guaranteed temperature stability over the entire operating temperature range.
Key Features
- Adjustable Output: The LT1431CN8 offers an output voltage range that can be set to any value between 2.5V and 36V, providing flexibility for various circuit designs.
- High Accuracy: This device comes with an initial accuracy of 0.5%, ensuring reliable and precise voltage regulation for critical applications.
- Temperature Stability: With a guaranteed temperature stability, the LT1431CN8 maintains consistent performance across a wide operating temperature range (-40°C to +85°C), making it suitable for challenging environments.
- Low Dynamic Impedance: The dynamic impedance of the device is typically 0.2 ohms, contributing to stable output voltage even with varying load conditions.
- Extended Lifetime: The LT1431CN8 is designed for longevity and reliability, which is essential for industrial and long-term applications.
Applications
Due to its high precision and stability, the LT1431CN8 is ideal for a variety of applications that require an accurate reference voltage. These include:
- Digital voltmeters
- Power supplies
- Battery chargers
- Precision current limiters
- Adjustable regulators
- Instrumentation
Product Specifications
Parameter
Value
Output Voltage Range
2.5V to 36V
Initial Accuracy
±0.5%
Temperature Stability
Guaranteed over full temperature range
Package Type
PDIP-8
Dynamic Impedance
0.2 ohms (Typical)
With its robust design and precise voltage control, the LT1431CN8 from Linear Technology is an essential component for engineers and designers looking for a reliable voltage reference solution.