EN
  • EN
  • DE

LT1413S8#PBF

Part No LT1413S8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 950KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 950kHz
Current - Input Bias 8nA
Voltage - Input Offset 110μV
Operating Supply Current 350μA
Supply Voltage - Operating 2.85 V to 36 V, ±1.425 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020264-LT1413S8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1413S8#PBF CAD Model

Description

Product Overview: LT1413S8#PBF

The LT1413S8#PBF is a precision single supply operational amplifier brought to you by Linear Technology, a renowned name in the field of analog integrated circuits. This operational amplifier is specifically designed to offer a perfect balance of performance, power efficiency, and versatility, making it an ideal choice for a wide array of applications.

Key Features

  • Single Supply Operation: Optimized for a single supply voltage, this op-amp can operate from a 4V to 36V range or from ±2V to ±18V dual supplies, providing flexibility for various circuit configurations.
  • Low Input Offset Voltage: The LT1413S8#PBF boasts a low input offset voltage, which enhances the accuracy of your circuit by minimizing error.
  • High Gain Bandwidth Product: With a gain bandwidth product of 2.5MHz, this op-amp can handle a wide range of frequencies, making it suitable for high-speed signal processing tasks.
  • Low Noise: It exhibits low noise performance, which is critical for precision applications where signal integrity is paramount.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, which is essential for maintaining signal fidelity and preventing oscillations.

Applications

The LT1413S8#PBF is versatile enough to be used in various applications, including but not limited to:

  • Active filters
  • Photodiode amplifiers
  • Data acquisition systems
  • Medical instrumentation
  • Battery-powered devices
  • Industrial process controls

Package and Quality

This product comes in an 8-lead SOIC package, which is not only compact but also suitable for surface-mount technology, allowing for efficient use of PCB space. The LT1413S8#PBF is RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

In summary, the LT1413S8#PBF from Linear Technology is a high-performance operational amplifier that combines precision, low power consumption, and stability with capacitive loads, making it a top choice for designers looking for reliable and efficient analog solutions.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9832 $56.9496
7+ $15.5759 $109.0313
10+ $15.0892 $150.8920
14+ $14.6024 $204.4336
18+ $14.1157 $254.0826
24+ $12.6555 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess