EN
  • EN
  • DE

LT1413CN8#PBF

Part No LT1413CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 950KHZ 8DIP / Op Amp Dual Precision Amplifier ±22V/44V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 950kHz
Current - Input Bias 8nA
Voltage - Input Offset 90μV
Operating Supply Current 350μA
Dual Supply Voltage (±) 2.85 V ~ 36 V, ±1.425 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780437-LT1413CN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1413
Introduction Date January 31, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1413CN8#PBF CAD Model

Description

The LT1413CN8#PBF is a precision operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular model is well-suited for applications requiring accurate signal conditioning, such as data acquisition systems, test equipment, and industrial control systems.

Key Features

  • Precision Performance: The LT1413CN8#PBF offers excellent accuracy and stability, which is crucial for applications that depend on precise measurements and control.
  • Low Offset Voltage: It features a low input offset voltage, minimizing error in signal amplification and ensuring high integrity of the output signal.
  • Low Noise: With its low noise characteristics, the LT1413CN8#PBF is ideal for sensitive applications where signal integrity is paramount.
  • Wide Supply Range: The device can operate with a wide supply voltage range, offering flexibility in various system designs and ensuring compatibility with both single and dual supply operations.
  • Robust Package: Housed in an 8-pin PDIP (Plastic Dual In-line Package), the LT1413CN8#PBF is designed for durability and ease of integration into a wide range of electronic circuits.

Applications

The versatility of the LT1413CN8#PBF makes it suitable for a wide array of applications. Some of the most common uses include:

  • Instrumentation amplifiers
  • Precision filters
  • Analog-to-digital converter (ADC) drivers
  • Buffer amplifiers
  • Medical equipment
  • Professional audio equipment

Quality and Reliability

Linear Technology ensures that the LT1413CN8#PBF meets high standards of quality and reliability. The product is RoHS compliant, adhering to the latest environmental standards and regulations. With its robust design and Linear Technology's commitment to quality, the LT1413CN8#PBF is an excellent choice for designers who require a reliable and precise operational amplifier for their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5175 $57.5875
11+ $9.4503 $103.9533
17+ $9.1550 $155.6350
23+ $8.8596 $203.7708
30+ $8.5643 $256.9290
40+ $7.6784 $307.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess