EN
  • EN
  • DE

LT1398CS#TRPBF

Part No LT1398CS#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 300MHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 800 V/μs
-3db Bandwidth 300MHz
Current - Input Bias 10μA
Voltage - Input Offset 1.5mV
Operating Supply Current 4.6mA
Channel Output Current 80mA
Supply Voltage - Operating 4 V to 12 V, ±2 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 117940-LT1398CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1398CS#TRPBF CAD Model

Description

Product Overview: LT1398CS#TRPBF

The LT1398CS#TRPBF is a high-performance, low-power, dual operational amplifier (op-amp) developed by Linear Technology, a company known for its expertise in the design and manufacture of analog integrated circuits. This particular op-amp is part of Linear Technology's high-speed amplifier lineup and is designed to address the needs of a wide range of applications, including telecommunications, test equipment, and data acquisition systems.

Key Features

  • High Speed: The LT1398CS#TRPBF boasts a fast slew rate and wide bandwidth, making it ideal for applications requiring high-speed signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp is designed to operate with low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Low Distortion: The device offers low harmonic distortion, ensuring signal fidelity and making it suitable for high-quality audio applications and precision instrumentation.
  • Rail-to-Rail Output: The LT1398CS#TRPBF can swing its output voltage from rail to rail, maximizing the dynamic range when operating from low supply voltages.
  • Single or Dual Supply Operation: It is capable of operating with a single supply voltage or with dual supplies, providing design flexibility.

Applications

The versatility of the LT1398CS#TRPBF makes it a prime choice for various applications, such as:

  • Active filters
  • Video and RF amplification
  • Cable drivers
  • ADC/DAC buffers
  • Signal conditioning circuits

Package and Reliability

The LT1398CS#TRPBF is available in a compact SOP-8 package, which is well-suited for space-constrained applications. It is also characterized for operation over the industrial temperature range, ensuring reliable performance in diverse environments. The product is RoHS compliant, adhering to environmental standards regarding hazardous substances.

With its robust feature set, the LT1398CS#TRPBF from Linear Technology stands out as a high-quality component for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess