EN
  • EN
  • DE

LT1366CS8#PBF

Part No LT1366CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 400KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.13 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 10nA
Voltage - Input Offset 200μV
Operating Supply Current 370μA
Channel Output Current 75mA
Supply Voltage - Operating 1.8 V to 30 V, ±0.9 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 106177-LT1366CS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1366CS8#PBF CAD Model

Description

Product Overview: LT1366CS8#PBF

The LT1366CS8#PBF is a high-performance, dual operational amplifier (op-amp) produced by Linear Technology, which is renowned for its precision electronic components. This particular model comes in an 8-pin SO package, ensuring a compact footprint suitable for space-constrained applications. The device is designed to offer a perfect blend of speed, low noise, and low distortion, making it an ideal choice for high-quality audio systems, instrumentation, and control systems.

Key Features

  • High Frequency Performance: The LT1366CS8#PBF boasts a high gain-bandwidth product, allowing it to perform exceptionally well in applications requiring high-frequency signal amplification.
  • Low Distortion: Its low total harmonic distortion (THD) specification ensures that the signal integrity is maintained, particularly important in high-fidelity audio applications and precision data acquisition systems.
  • Low Noise: The op-amp features low noise characteristics, which minimizes the introduction of unwanted signals into the amplification process, thereby preserving the quality of the original signal.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, a common scenario in digital-to-analog conversion circuits and buffer applications.
  • Single or Dual Supply Operation: This op-amp can operate from a single supply ranging from 4V to 36V or a dual supply of ±2V to ±18V, providing flexibility in various circuit configurations.

Applications

  • High-Quality Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters
  • Fast Amplifiers for Signal Conditioning
  • Buffer Circuits

The LT1366CS8#PBF is not just a testament to Linear Technology's commitment to quality, but it is also a versatile component that can be integrated into a multitude of electronic projects. Whether you are designing a state-of-the-art audio interface, a sensitive measurement instrument, or any other system that requires precise and reliable signal amplification, the LT1366CS8#PBF stands as a robust choice that can meet and exceed your operational amplifier needs.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3636 $53.4544
10+ $10.9651 $109.6510
15+ $10.6224 $159.3360
20+ $10.2797 $205.5940
26+ $9.9371 $258.3646
34+ $8.9091 $302.9094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess