EN
  • EN
  • DE

LT1360CN8#PBF

Part No LT1360CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 50MHZ 8DIP / Op Amp Single High Speed Amplifier ±18V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 800 V/μs
GBP - Gain Bandwidth Product 50MHz
Current - Input Bias 300nA
Voltage - Input Offset 300μV
Operating Supply Current 4mA
Output Current per Channel 34mA
Dual Supply Voltage (±) ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780395-LT1360CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1360
Introduction Date April 21, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1360CN8#PBF CAD Model

Description

The LT1360CN8#PBF is a high-speed, high-performance operational amplifier from Linear Technology, designed to cater to a wide array of applications requiring precision and speed. This operational amplifier is notable for its remarkable slew rate and wide bandwidth, making it an excellent choice for video and audio processing, telecommunication systems, and test equipment.

Key Features

  • High Slew Rate: The LT1360 boasts an impressive slew rate of 50V/µs, which enables it to handle rapid changes in input signals without distortion, ensuring signal integrity in high-speed applications.
  • Wide Bandwidth: With a gain bandwidth product of 50MHz, this operational amplifier can work efficiently across a broad range of frequencies, making it versatile for various high-frequency applications.
  • Low Distortion: The LT1360 provides low harmonic distortion, which is critical for maintaining the quality of the output signal in audio and instrumentation applications.
  • Single Supply Operation: It can operate from a single 4.5V to 36V supply or dual supplies of ±2.25V to ±18V, giving designers flexibility in various circuit configurations.
  • Output Current: Capable of delivering output currents up to 50mA, the LT1360CN8#PBF can drive capacitive loads and is suitable for driving cables directly.

Applications

  • Video Amplifiers
  • Audio Processing
  • Cable Drivers
  • ADC/DAC Buffers
  • Telecommunications
  • Active Filters
  • Test Equipment

Package and Quality

The LT1360CN8#PBF comes in an 8-lead PDIP package, ensuring ease of integration into various circuit boards. Linear Technology ensures high standards of quality and reliability for their components, and this product complies with RoHS standards, minimizing the environmental impact and ensuring safety for end-users.

Overall, the LT1360CN8#PBF from Linear Technology stands out as a robust and reliable choice for designers looking for an op-amp that delivers speed, precision, and versatility for their high-performance applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess