EN
  • EN
  • DE

LT1352CN8

Part No LT1352CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 3MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 20nA
Voltage - Input Offset 200μV
Operating Supply Current 250μA
Channel Output Current 13.4mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 041238-LT1352CN8
Ultra Librarian 3D Model Ultra Librarian LT1352CN8 CAD Model

Description

Product Overview: LT1352CN8

The LT1352CN8 is a high-speed operational amplifier from Linear Technology, designed to offer outstanding performance for a wide array of electronic applications. This op-amp is part of Linear Technology’s precision amplifiers, which are renowned for their superior speed and accuracy.

Key Features

  • High Gain Bandwidth Product: The LT1352CN8 boasts a high gain bandwidth product of 12MHz, which enables it to maintain its gain over a wide frequency range. This is particularly useful for applications requiring fast signal processing.
  • Fast Slew Rate: With a slew rate of 4.5V/µs, this op-amp can handle rapid changes in input signals, making it ideal for high-speed amplifiers, filters, and data acquisition systems.
  • Low Input Bias Current: The input bias current is minimized, ensuring high accuracy in applications such as integrators or photodiode amplifiers.
  • Single Supply Operation: It can operate on a single supply voltage, ranging from 4V to 36V, or dual supplies of ±2V to ±18V, providing flexibility in various circuit configurations.
  • Output Swing: The LT1352CN8 features an output swing that extends close to the supply rails, maximizing the dynamic range in single supply operations.

Applications

The versatility of the LT1352CN8 makes it suitable for a multitude of electronic applications, including:

  • Active Filters
  • Video and RF Amplification
  • Telecommunications
  • Test Equipment
  • Data Acquisition Systems
  • Photodiode Amplification

Reliability and Packaging

The LT1352CN8 is encapsulated in an 8-pin DIP (Dual In-line Package), which is widely used and allows for easy integration into various circuit designs. It is characterized for operation from 0°C to 70°C, ensuring reliable performance across a standard temperature range. With Linear Technology's reputation for high-quality components, the LT1352CN8 is a reliable choice for professionals seeking an op-amp with a strong balance of speed, precision, and power efficiency.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2305 $65.8440
18+ $6.7533 $121.5594
27+ $6.5419 $176.6313
37+ $6.3317 $234.2729
48+ $6.1203 $293.7744
64+ $5.4874 $351.1936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess