Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 137889-LT1331CG#PBF
Ultra Librarian 3D Model Ultra Librarian LT1331CG#PBF CAD Model

Description

Product Overview: LT1331CG#PBF

The LT1331CG#PBF is a versatile and robust integrated circuit designed by Linear Technology, now part of Analog Devices, renowned for their precision engineering in the field of analog and mixed-signal processing ICs. This particular product is a multi-featured, low power 5V RS232 transceiver with three drivers and five receivers. It is an ideal solution for applications where multiple RS232 lines need to be controlled through a single interface, such as in industrial control systems, point-of-sale terminals, and data acquisition systems.

Key Features

  • Interface Type: RS232
  • Supply Voltage: 5V
  • Number of Drivers/Receivers: 3/5
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Through Hole
  • Package/Case: 24-Pin SSOP
  • ESD Protection: Up to ±10kV for Human Body Model

Performance and Durability

The LT1331CG#PBF is engineered to perform reliably in a wide range of environments and applications. It features a low supply current, which makes it suitable for battery-powered and portable devices, while its ESD protection ensures robustness and longevity in the face of electrostatic discharges. The device also incorporates a power-down feature that reduces the supply current to 1µA, offering further power savings when the transceiver is not in active use.

Design and Applications

With its compact 24-pin SSOP package, the LT1331CG#PBF is designed for space-constrained applications. The through-hole mounting design ensures a secure and durable connection to the PCB. This transceiver is a perfect fit for designers looking to interface with multiple RS232 devices, as it provides the necessary level of integration to reduce component count and simplify design.

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is reflected in the LT1331CG#PBF. Each device undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements for industrial and commercial applications. Customers can trust in the performance and durability of this transceiver to maintain consistent communication and control in their electronic systems.

Conclusion

The LT1331CG#PBF from Linear Technology is a powerful and dependable RS232 transceiver that offers a combination of performance, integration, and efficiency, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.6299
ECAD model for MCP2544WFD-E/SN
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $16.2986
ECAD model for AMIS42670ICAH2G
Texas Instruments
IC TRANSCEIVER 0/2 8SOIC
Need more? Email Us
ECAD model for SN65LVDT9637BD
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL3170EIBZ-T7A
Maxim Integrated
IC TRANSCEIVER 4/0 16TSSOP
Need more? Email Us
ECAD model for MAX3043CUE+
Microchip Technology
IC TRANSCEIVER FULL 1/1 48SSOP
Lowest to $8.2106
ECAD model for KSZ8721SL-TR
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $2.4593
ECAD model for ISL32601EFUZ-T7A
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL32600EFBZ
Texas Instruments
IC TRANSCEIVER FULL 4/4 16SOIC
Need more? Email Us
ECAD model for AM26S10CD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention