Product Overview: LT1326CS8-2.5
The LT1326CS8-2.5 by Linear Technology is a precision reference and regulator IC designed for applications requiring a low dropout and stable voltage source. This high-quality component is engineered to provide a fixed 2.5V output with a tight output tolerance, making it an ideal choice for precision data converters, portable instrumentation, and other sensitive electronic systems.
Key Features
- Fixed Output Voltage: 2.5V with high accuracy and stability.
- Low Dropout Voltage: Offers excellent performance even with very low input-to-output voltage differentials.
- Output Tolerance: Maintains tight regulation, ensuring a reliable and consistent voltage supply.
- Thermal Protection: Built-in features protect the device from overheating and potential damage.
- Low Quiescent Current: Ideal for battery-powered applications due to minimal power consumption when in standby mode.
Applications
The LT1326CS8-2.5 is versatile and can be employed in a broad range of applications. Its precision voltage regulation is particularly useful for:
- High-resolution Analog-to-Digital and Digital-to-Analog converters
- Portable battery-powered devices
- Industrial control systems
- Precision instrumentation
- Automotive electronics
Package and Quality
The device comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The package is designed for surface mount technology, allowing for efficient assembly on printed circuit boards.
Reliability and Support
Linear Technology is known for its commitment to quality and reliability. The LT1326CS8-2.5 is no exception and is manufactured to meet high standards for performance and durability. Customers can also expect excellent technical support and documentation, ensuring ease of integration into their projects.
With its precise voltage regulation, low power consumption, and robust package, the LT1326CS8-2.5 is a top-tier solution for any application requiring a reliable 2.5V power source.