The LT13035CS8 is a high-performance, low-dropout linear regulator from Linear Technology, designed to deliver continuous output current up to 500mA. This regulator is an excellent choice for applications requiring a low voltage drop, fast transient response, and low quiescent current.
Key Features
- Output Current: Capable of delivering up to 500mA, making it suitable for a wide range of applications.
- Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Voltage Options: Available in various fixed output voltages to accommodate different design requirements.
- Stability: Stable with low-ESR, ceramic capacitors, which reduces the required board space and component cost.
- Protection Features: Includes overcurrent and overtemperature protection for enhanced reliability and safety.
Applications
The LT13035CS8 is versatile and can be used in a variety of applications, including:
- Portable electronics
- Microprocessor supply
- Post-regulation for switching supplies
- Linear power supplies
Quality and Performance
Linear Technology is known for its commitment to quality, and the LT13035CS8 is no exception. It is designed to meet the stringent requirements of high-performance electronic systems, ensuring reliable operation under a wide range of conditions.
Package Information
The device is available in an 8-lead SO package, designated as the CS8 suffix in the part number. This compact package is suitable for space-constrained applications while providing adequate thermal performance.
For detailed specifications, application circuits, and additional information, refer to the official datasheet and product documentation from Linear Technology.