Overview of Product LT1259CN#PBF
The LT1259CN#PBF is a high-performance dual and quad video multiplexer from Linear Technology, designed to address the needs of video signal processing applications. This device offers an exceptional combination of switching speeds and low power consumption, making it an ideal choice for a wide range of video applications including security systems, broadcast equipment, and video editing consoles.
Key Features
- High-Speed Operation: The LT1259CN#PBF boasts fast switching speeds, ensuring minimal lag and high-quality video signal processing.
- Low Power Consumption: Despite its high-speed capabilities, this multiplexer is designed to operate with low power requirements, contributing to energy-efficient system designs.
- Dual and Quad Configurations: This flexibility allows for a variety of channel setups, providing designers with the versatility to tailor their systems according to specific requirements.
- Wide Voltage Range: The LT1259CN#PBF operates over a broad voltage range, accommodating various levels of signal amplitudes and ensuring compatibility with a multitude of video sources.
- High Impedance Output: When disabled, the multiplexer's outputs go into a high impedance state, allowing for the connection of multiple devices without adverse effects on signal integrity.
Applications
The LT1259CN#PBF is suitable for a variety of applications, including:
- Video signal routing and switching
- Professional video editing and mixing equipment
- CCTV surveillance systems
- Broadcast television switching and distribution
- Video conferencing systems
Technical Specifications
The LT1259CN#PBF offers impressive technical specifications that ensure high performance in video processing tasks:
- Supply Voltage Range: 4.5V to 11V
- Low Crosstalk and Off Isolation
- Low Distortion: Ensures the integrity of the video signal is maintained throughout the switching process
- Package: Standard PDIP (Plastic Dual In-line Package)
- Operating Temperature Range: 0°C to 70°C
With its combination of speed, efficiency, and versatility, the LT1259CN#PBF from Linear Technology stands out as a robust solution for advanced video signal processing needs.