EN
  • EN
  • DE

LT1254CN

Part No LT1254CN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description Low Cost Dual and Quad Video Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205430-LT1254CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1254CN CAD Model

Description

The LT1254CN is a high-performance quad video amplifier designed by Linear Technology, a company renowned for its precision electronic components. This versatile amplifier integrates four independent video amplifiers into a single 14-pin DIP package, making it an ideal solution for compact video processing applications.

Key Features

  • Wide Bandwidth: The LT1254CN offers a wide bandwidth of 50MHz, which is essential for maintaining the integrity of video signals and ensuring high-quality video output.
  • Low Power Consumption: Designed with power efficiency in mind, this quad amplifier operates with a low supply current, making it suitable for battery-powered devices and applications where power conservation is critical.
  • High Slew Rate: With a high slew rate of 500 V/µs, the LT1254CN can handle rapid changes in input signals, ensuring smooth and responsive performance in dynamic video environments.
  • Excellent Video Specifications: It boasts differential gain and phase errors of 0.02% and 0.02°, respectively, which translates to minimal distortion and accurate color reproduction in video applications.

Applications

The LT1254CN is suitable for a broad range of video applications, including:

  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • Video switchers
  • Test equipment
  • Composite video

Product Specifications

Parameter Value Part Number LT1254CN Package Type 14-Pin DIP Number of Channels 4 Supply Voltage ±5V Operating Temperature 0°C to 70°C

The LT1254CN stands out as a reliable and efficient solution for designers and engineers seeking to integrate multiple video amplifiers into their systems without compromising on performance or space. Linear Technology's commitment to quality ensures that each LT1254CN meets the highest standards for video signal amplification.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1041 $61.2492
28+ $4.1880 $117.2640
43+ $4.0572 $174.4596
59+ $3.9263 $231.6517
77+ $3.7953 $292.2381
102+ $3.4028 $347.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess