EN
  • EN
  • DE

LT1244MJ8

Part No LT1244MJ8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Duty Cycle 48 %
Fall Time 30 ns
Max Supply Voltage 25 V
Mount Through Hole
Number of Pins 8
Output Current 1 A
Rise Time 50 ns
RoHS Non-Compliant
Switching Frequency 500 kHz
Win Source Part Number 1071373-LT1244MJ8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1244MJ8 CAD Model

Description

Product Overview: LT1244MJ8

The LT1244MJ8 is a high-performance integrated circuit from Linear Technology, designed for a variety of power control and conversion applications. This versatile component is well-suited for use in switch-mode power supplies, due to its ability to provide efficient voltage regulation and power management solutions.

Key Features

  • High-Frequency Operation: The LT1244MJ8 is capable of operating at high frequencies, which allows for smaller external components, resulting in a compact power supply design.
  • Low Start-Up Current: This product is engineered to have a low start-up current, which enhances the efficiency of the system, particularly during the initial power-up phase.
  • Automatic Burst Mode Operation: To improve efficiency at light loads, the LT1244MJ8 includes an automatic burst mode operation, which reduces power consumption when demand is low.
  • High Current Capability: It is designed to handle high current levels, making it suitable for a wide range of applications that require robust power handling.
  • Pin-Compatible Upgrades: The LT1244MJ8 offers pin-compatible upgrades for existing designs, allowing for easy integration and improved performance without significant redesign.
  • Thermal Protection: With built-in thermal protection, the device ensures reliable operation under varying temperature conditions, safeguarding against thermal overloads.

Applications

The LT1244MJ8 is ideal for use in multiple applications, including:

  • DC/DC Converters
  • Off-Line Power Supplies
  • Portable Battery-Powered Devices
  • Telecommunications Equipment
  • Computer Power Systems
  • Industrial Power Supplies

Quality and Reliability

Linear Technology ensures that the LT1244MJ8 meets the highest standards of quality and reliability. It is rigorously tested to perform in diverse environmental conditions, providing consistent and dependable performance for critical applications.

With its combination of efficiency, flexibility, and reliability, the LT1244MJ8 from Linear Technology stands out as a superior choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess