EN
  • EN
  • DE

LT1244IN8

Part No LT1244IN8
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description High Speed Current Mode Pulse Width Modulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205415-LT1244IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1244IN8 CAD Model

Description

Product Overview: LT1244IN8 by Linear Technology

The LT1244IN8 is a versatile and high-performance current mode pulse width modulation (PWM) controller from Linear Technology, designed to simplify the implementation of a wide range of power supply circuits. This advanced IC is particularly well-suited for off-line and DC-to-DC converter applications, offering a robust feature set that enables efficient power management and stable operation under varying conditions.

Key Features

  • High-Frequency Operation: The LT1244IN8 can operate at frequencies up to 500kHz, allowing for smaller, more efficient designs with reduced component sizes.
  • Current Mode Control: This technique provides excellent line and load regulation, rapid response to transient loads, and inherent protection against overcurrent conditions.
  • Automatic Burst Mode® Operation: This feature reduces power consumption during light-load conditions, enhancing the efficiency of the overall system and saving energy.
  • Adjustable Soft-Start: This function limits the inrush current at startup, improving the reliability and lifespan of the product.
  • Low Startup Current: The LT1244IN8 boasts a startup current of just 100µA, minimizing standby power consumption and making it ideal for battery-powered applications.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the input voltage is within an acceptable range, thereby protecting the circuit.

Applications

The LT1244IN8 is a versatile component that can be used in a variety of applications, including:

  • Switching power supplies
  • Off-line converters
  • DC-to-DC converters
  • Battery chargers
  • Telecom power supplies
  • Industrial power supplies

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1244IN8 is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in even the most demanding applications. With its robust design and advanced features, the LT1244IN8 is an excellent choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess