EN
  • EN
  • DE

LT1244IN8#PBF

Part No LT1244IN8#PBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Buck
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 1058082-LT1244IN8#PBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LT1244IN8#PBF CAD Model

Description

The LT1244IN8#PBF is a high-performance pulse width modulation (PWM) controller from Linear Technology, designed to cater to a wide range of power supply applications. It is a critical component in the development of efficient and reliable switch-mode power supplies (SMPS), offering designers a versatile solution for their power management needs.

Key Features

  • Voltage Range: The LT1244IN8#PBF operates at a voltage range that is suitable for many different types of power supply systems, ensuring compatibility with a variety of input voltage sources.
  • High Frequency Operation: This PWM controller can operate at high frequencies, which allows for smaller external components, reducing the overall size and cost of the power supply unit.
  • Low Standby Power: It is designed to consume low standby power, making it ideal for energy-efficient applications and contributing to the reduction of overall system power consumption.
  • Stability: The LT1244IN8#PBF provides excellent stability for power supply systems, ensuring consistent performance and reliability over a range of operating conditions.
  • Protection Features: It includes built-in protection features such as over-voltage, under-voltage, and over-current protection, safeguarding the power supply and connected components from potential damage.

Applications

The LT1244IN8#PBF is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Computer systems and servers
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1244IN8#PBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it performs as expected in critical applications where consistent power delivery is essential.

Environmental Compliance

The LT1244IN8#PBF is compliant with RoHS standards, which means it is manufactured without the use of hazardous substances commonly found in electronic components. This compliance reflects Linear Technology's dedication to environmental responsibility and the production of safer electronic products.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1192 $61.1920
24+ $5.0208 $120.4992
36+ $4.8637 $175.0932
50+ $4.7066 $235.3300
64+ $4.5495 $291.1680
85+ $4.0795 $346.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess