EN
  • EN
  • DE

LT1242CS8#TRPBF

Part No LT1242CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Buck
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 102512-LT1242CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1242CS8#TRPBF CAD Model

Description

LT1242CS8#TRPBF Product Image

The LT1242CS8#TRPBF is a versatile and robust voltage mode pulse width modulation (PWM) controller designed and manufactured by Linear Technology, now part of Analog Devices. This high-performance component is engineered to provide precise control for a wide range of power supply designs, including off-line, DC-DC converters, and other power control applications.

Key Features:

  • Wide Operating Range: The device operates at a voltage range of 8V to 30V, making it suitable for various applications and ensuring compatibility with different power systems.
  • High Switching Frequency: It supports a high switching frequency of up to 500kHz, which allows for smaller external components, resulting in more compact and efficient power supply designs.
  • Current Mode Operation: The LT1242CS8#TRPBF offers current mode operation for excellent line and load transient response.
  • Automatic Burst Mode® Operation: This feature significantly improves efficiency at low output loads by reducing the switching frequency and minimizing quiescent current.
  • Protection Features: It includes built-in features such as under-voltage lockout (UVLO), over-current protection, and a programmable soft-start function to ensure safe and reliable operation.

Applications:

The LT1242CS8#TRPBF is ideal for a variety of applications, including:

  • Telecommunications Power Supplies
  • Industrial Power Systems
  • Computer and Server Power Supplies
  • Battery-Operated Devices

Package and Quality:

Encased in an 8-lead SO package, the LT1242CS8#TRPBF is designed for space-efficient layouts and is easy to integrate into existing and new designs. It is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes.

Linear Technology is renowned for its high-quality products, and the LT1242CS8#TRPBF is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance in the most demanding conditions.

For detailed specifications, application notes, and additional resources, please refer to the official Linear Technology datasheet for the LT1242CS8#TRPBF PWM controller.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,600 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess