EN
  • EN
  • DE

LT1242CS8#PBF

Part No LT1242CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Buck
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 130926-LT1242CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1242CS8#PBF CAD Model

Description

The LT1242CS8#PBF is a robust and versatile pulse width modulation (PWM) controller from Linear Technology, designed to offer high performance in a wide range of power supply applications. This controller is well-suited for applications such as switch-mode power supplies, DC-DC converters, and motor control circuits, providing efficient power management and precise control.

Key Features

  • High Frequency Operation: The LT1242CS8#PBF operates at a switching frequency up to 500kHz, allowing for smaller external components, reduced power loss, and compact overall design.
  • Low Start-Up Current: This device features a low start-up current of just 500µA, which helps in reducing the power consumption during the initial phase and contributes to the efficiency of the system.
  • Automatic Burst Mode® Operation: It incorporates Linear Technology's proprietary Burst Mode operation, which significantly improves efficiency at light loads by reducing the switching frequency and minimizing quiescent current.
  • High Current Drive Capability: The PWM controller can source or sink up to 1A of peak current, making it capable of driving large MOSFETs or IGBTs directly.
  • Wide Input Voltage Range: With an operating voltage range from 10V to 30V, it accommodates a broad spectrum of power sources and applications.
  • Protection Features: It includes built-in features such as under-voltage lockout, current limit, and over-temperature protection to ensure reliable operation under adverse conditions.

Product Specifications

Parameter Value
Part Number LT1242CS8#PBF
Package 8-Lead Plastic SOIC
Temperature Range -40°C to 85°C
Switching Frequency Up to 500kHz
Start-Up Current 500µA

The LT1242CS8#PBF is a reliable solution for designers looking to optimize power efficiency and performance in their power management systems. Its combination of high-frequency operation, efficiency-enhancing features, and robust protection makes it an excellent choice for sophisticated power supply designs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8830 $51.5320
10+ $10.5707 $105.7070
15+ $10.2403 $153.6045
21+ $9.9100 $208.1100
27+ $9.5797 $258.6519
35+ $8.5887 $300.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess