EN
  • EN
  • DE

LT1236BIN8-10#PBF

Part No LT1236BIN8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 10V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Noise - 10Hz to 10kHz 3.5μVrms
Voltage - Input 11.5 V to 40 V
Operating Supply Current 2mA
Current - Cathode 1.7mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072243-LT1236BIN8-10#PBF
Ultra Librarian 3D Model Ultra Librarian LT1236BIN8-10#PBF CAD Model

Description

The LT1236BIN8-10#PBF from Linear Technology is a high-precision reference voltage source that stands out for its accuracy and stability. Designed to provide a consistent voltage reference for analog and digital circuits, this component is an essential building block in high-performance electronic systems.

Key Features:

  • High Accuracy: The LT1236BIN8-10#PBF offers an impressive initial accuracy of ±0.05%, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this device maintains its accuracy across a wide temperature range, making it suitable for challenging environmental conditions.
  • Long-Term Stability: Exhibiting excellent long-term stability of less than 20ppm/√kHr, the LT1236BIN8-10#PBF ensures consistent performance over time, which is crucial for mission-critical applications.
  • Low Noise: It features a low noise specification of 1.0µVp-p/√Hz (0.1Hz to 10Hz), contributing to the overall noise reduction in electronic circuits.
  • Wide Operating Current Range: The device can operate over a current range of 1.2mA to 10mA, providing flexibility in a variety of power conditions.
  • Dropout Voltage: The low dropout voltage of typically 1V at full load enhances the efficiency of the overall system.
  • Output Voltage: This model provides a fixed 10V output, suitable for a range of applications requiring a stable reference voltage.
  • Package: Housed in an 8-lead PDIP package, the LT1236BIN8-10#PBF is designed for easy integration into various circuit designs.

Applications:

The LT1236BIN8-10#PBF is ideal for use in precision data conversion systems, high-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters, battery-powered equipment, and industrial control systems. Its reliability and precision also make it a preferred choice for medical devices, test equipment, and automotive electronics.

Conclusion:

In summary, the LT1236BIN8-10#PBF is a top-tier voltage reference source that offers exceptional performance for systems requiring high precision and stability. Its robust feature set ensures that it can meet the stringent requirements of a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6382 $60.4674
17+ $7.0882 $120.4994
26+ $6.8665 $178.5290
35+ $6.6447 $232.5645
45+ $6.4230 $289.0350
61+ $5.7588 $351.2868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess